Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA5340-000 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water, Brake Fluid |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | 3.17mm, .125in |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Cut Length | 44.45mm, 1.75in |
Expanded Inside Diameter (Min) | 6.81mm, .27in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Resistant To | Fluids, Strain, Wrinkling |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CA5340-000?
Additional datasheets, footprints and schematics for CA5340-000 are listed on our Part Details page. You can also find images and similar parts to CA5340-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA5340-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA5340-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA5340-000 fall under?
The CA5340-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CA5340-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA5340-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA5340-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA5340-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CA5340-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA5340-000 often in real-time on the comparison pages.
What if I can't find stock of CA5340-000?
You can fill out our help required form which you can use to request a quote for CA5340-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.