Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
130599P044,
9-1190948-6 |
Flexibility | Semi-Rigid |
---|---|
Fluid Type | Brake Fluid, Engine Cleaner, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil, Gasoline |
Color | Black |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Cut Length | 1.378in, 35mm |
Recovered Wall Thickness (Nominal) | .095in, 2.41mm |
Expanded Inside Diameter (Min) | .7in, 17.78mm |
Recovered Wall Thickness (Tolerance) | 2.41mm, .095in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Heat Shrink Tubing & Sleeves ES2000-NO.4-B7-0- 35MM | Sager |
Where can I find additional details, specifications and documents for a 130599P044?
Additional datasheets, footprints and schematics for 130599P044 are listed on our Part Details page. You can also find images and similar parts to 130599P044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130599P044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130599P044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130599P044 fall under?
The 130599P044 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 130599P044 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130599P044 you can contact the distributor directly for product support, shipping queries etc.
Is the 130599P044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130599P044 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 130599P044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130599P044 often in real-time on the comparison pages.
What if I can't find stock of 130599P044?
You can fill out our help required form which you can use to request a quote for 130599P044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.