Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
537637P043,
8-1194219-7 |
Shrink Ratio | 4:1 |
---|---|
Fluid Type | ASTM Fuel C, ASTM #3 Oil, Water, Diesel Fuel |
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .09in, 1.52mm |
Cut Length | 1.182in, 30mm |
Recovered Inside Diameter (Max) | 2.5mm, .098in |
Expanded Inside Diameter (Min) | 11.6mm, .455in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | SCT |
Shrink Temperature (Min) | 125°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Vibration, Strain |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 150°C |
Flammability | Flame-Retardant |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 537637P043?
Additional datasheets, footprints and schematics for 537637P043 are listed on our Part Details page. You can also find images and similar parts to 537637P043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 537637P043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 537637P043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 537637P043 fall under?
The 537637P043 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 537637P043 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 537637P043 you can contact the distributor directly for product support, shipping queries etc.
Is the 537637P043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 537637P043 have stock available?
Authorised distributors including Power and Signal Group and Sager have stock available or on a lead time for 537637P043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 537637P043 often in real-time on the comparison pages.
What if I can't find stock of 537637P043?
You can fill out our help required form which you can use to request a quote for 537637P043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.