Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
774185P003,
8-1196028-1 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Flexibility | Flexible |
Fluid Type | Water |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Recovered Inside Diameter (Max) | 1.3mm, .051in |
Cut Length | 1.77in, 45mm |
Expanded Inside Diameter (Min) | .225in, 5.72mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Americas |
Wall Type | Dual |
Product Family | QS1500 |
Flammability | Flame-Retardant |
Recovery Temperature | 121°C |
Resistant To | Abrasion |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 70°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 774185P003?
Additional datasheets, footprints and schematics for 774185P003 are listed on our Part Details page. You can also find images and similar parts to 774185P003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 774185P003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 774185P003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 774185P003 fall under?
The 774185P003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 774185P003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 774185P003 you can contact the distributor directly for product support, shipping queries etc.
Is the 774185P003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 774185P003 have stock available?
Authorised distributors including Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 774185P003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 774185P003 often in real-time on the comparison pages.
What if I can't find stock of 774185P003?
You can fill out our help required form which you can use to request a quote for 774185P003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.