Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
543633P062,
4-1194264-8 |
Fluid Type | ASTM Fuel C, ASTM #3 Oil, Water, Diesel Fuel |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Cut Length | .984in, 25mm |
Expanded Inside Diameter (Min) | 7.62mm, .3in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCT |
Wall Type | Dual |
Resistant To | Abrasion, Vibration, Strain, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 150°C |
Shrink Temperature (Min) | 125°C |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves SCT-NO.1-E6-0-25MM | Sager |
Where can I find additional details, specifications and documents for a 543633P062?
Additional datasheets, footprints and schematics for 543633P062 are listed on our Part Details page. You can also find images and similar parts to 543633P062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 543633P062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 543633P062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 543633P062 fall under?
The 543633P062 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 543633P062 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 543633P062 you can contact the distributor directly for product support, shipping queries etc.
Is the 543633P062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 543633P062 have stock available?
Authorised distributors including Power and Signal Group, Avnet America, Sager and Farnell have stock available or on a lead time for 543633P062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 543633P062 often in real-time on the comparison pages.
What if I can't find stock of 543633P062?
You can fill out our help required form which you can use to request a quote for 543633P062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.