Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P080,
1190482-9 |
Fluid Type | Transmission Fluid, Diesel Fuel, Engine Cleaner, Engine Coolant, Water, Windshield Washer Fluid, Lubricating Oil, Brake Fluid, Gasoline |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Color | Black |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Recovered Wall Thickness (Tolerance) | 1.52mm, .06in |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Cut Length | 1.299in, 33mm |
Size Range | 0 – 1.29in, 0 – 33mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Operating Temperature Range | -40 – 130°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
063725P080 1190482-9 ES2000-NO.2-B9-0-33MM | Heilind Electronics |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-33MM | Sager |
Where can I find additional details, specifications and documents for a 063725P080?
Additional datasheets, footprints and schematics for 063725P080 are listed on our Part Details page. You can also find images and similar parts to 063725P080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P080 fall under?
The 063725P080 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P080 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P080 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P080 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Farnell have stock available or on a lead time for 063725P080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P080 often in real-time on the comparison pages.
What if I can't find stock of 063725P080?
You can fill out our help required form which you can use to request a quote for 063725P080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.