Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5201946048,
2-1194087-4 |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
43,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
43,735
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
43,735
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
43,735
in stock
|
Buy Now | |
Farnell
from US$0.12
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Water, Chemicals/Solvents, Brake Fluid |
Flexibility | Semi-Rigid |
Shrink Ratio | 2.5:1 |
Color | Black |
Cut Length | 31.75mm, 1.25in |
Recovered Wall Thickness (Tolerance) | .031in, .79mm |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Inside Diameter (Max) | 3.8mm, .149in |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Resistant To | Mechanical Damage, Fluids, Abrasion, Strain |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Operating Temperature Range | -55 – 135°C |
Rt-3-No.3-0-1.25In |Raychem Te Connectivity 5201946048 | Newark Electronics |
Heat Shrink Tubing and Sleeves RT-3-NO.3-0-1.25IN | Rapid Electronics |
TE Connectivity RT-3-NO.3-0-1.25IN HEAT SHRINK TUBE SING | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves RT-3-NO.3-0-1.25IN | Sager |
Where can I find additional details, specifications and documents for a 5201946048?
Additional datasheets, footprints and schematics for 5201946048 are listed on our Part Details page. You can also find images and similar parts to 5201946048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5201946048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5201946048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5201946048 fall under?
The 5201946048 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5201946048 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5201946048 you can contact the distributor directly for product support, shipping queries etc.
Is the 5201946048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5201946048 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5201946048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5201946048 often in real-time on the comparison pages.
What if I can't find stock of 5201946048?
You can fill out our help required form which you can use to request a quote for 5201946048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.