Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1200298-8,
F71884-000 |
Fluid Type | Windshield Washer Fluid, Water, Brake Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Gasoline, Engine Cleaner |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Cut Length | 2.362in, 60mm |
Recovered Wall Thickness (Tolerance) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | .095in, 2.41mm |
Voltage (Max) | .6kV |
Product Source | China |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Fluid Resistance | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Resistant To | Strain, Mechanical Damage, Fluids, Abrasion |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Heat Shrink Tubing & Sleeves ES2000-NO.3-B8-0- 60MM | Sager |
Where can I find additional details, specifications and documents for a F71884-000?
Additional datasheets, footprints and schematics for F71884-000 are listed on our Part Details page. You can also find images and similar parts to F71884-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F71884-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F71884-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F71884-000 fall under?
The F71884-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F71884-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F71884-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F71884-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F71884-000 have stock available?
Authorised distributors including Sager, Avnet America and Farnell have stock available or on a lead time for F71884-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F71884-000 often in real-time on the comparison pages.
What if I can't find stock of F71884-000?
You can fill out our help required form which you can use to request a quote for F71884-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.