Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
550086P005,
1-1194338-0 |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | Irradiated Modified Polyolefin |
Fluid Type | Water, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid |
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Cut Length | 75mm, 2.953in |
Recovered Inside Diameter (Max) | .08in, 2.03mm |
Recovered Wall Thickness (Nominal) | 1.19mm, .047in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Resistant To | Strain, Vibration, Abrasion, Mechanical Damage, Fluids |
Shrink Temperature (Min) | 125°C |
Fluid Resistance | Moisture/Splash Protection/Spray Protection, Moisture/Spray Protection |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 135°C |
Operating Temperature Range | -55 – 110°C |
Where can I find additional details, specifications and documents for a 550086P005?
Additional datasheets, footprints and schematics for 550086P005 are listed on our Part Details page. You can also find images and similar parts to 550086P005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550086P005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550086P005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550086P005 fall under?
The 550086P005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 550086P005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550086P005 you can contact the distributor directly for product support, shipping queries etc.
Is the 550086P005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 550086P005 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 550086P005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550086P005 often in real-time on the comparison pages.
What if I can't find stock of 550086P005?
You can fill out our help required form which you can use to request a quote for 550086P005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.