Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF8979-000 |
No distributors results available
Fluid Type | Engine Cleaner, Brake Fluid, Gasoline, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .175in, 4.45mm |
Cut Length | 1.85in, 47mm |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Recovered Wall Thickness (Nominal) | .095in, 2.41mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Fluid Resistance | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Recovery Temperature | 135°C |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Where can I find additional details, specifications and documents for a EF8979-000?
Additional datasheets, footprints and schematics for EF8979-000 are listed on our Part Details page. You can also find images and similar parts to EF8979-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF8979-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF8979-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF8979-000 fall under?
The EF8979-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EF8979-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF8979-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF8979-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF8979-000 have stock available?
There is no stock from authorised distributors for EF8979-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF8979-000 often in real-time on the comparison pages.
What if I can't find stock of EF8979-000?
You can fill out our help required form which you can use to request a quote for EF8979-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.