Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3371890007,
8-1192545-1 |
Adhesive Pre-Coat | Yes |
---|---|
Color | Black |
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Modification | C1 |
Wall Thickness | Thin |
Recovered Inside Diameter (Max) | 1.3 – .051mm, 1.3mm, .051in |
Length | 1.97in, 50mm |
Expanded Inside Diameter (Min) | .225in, 5.72mm |
Cable Diameter Range | 5.7mm |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Marked | No.1 |
Government Qualified | No |
CSA Certified | No |
UL Rating | Recognized |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Brake Fluid, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Automatic Transmission Fluid, Lubricating Oil, Engine Coolant, Water |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Resistance Properties | Limited Immersion Protection, Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 105°C |
Heat Shrink Tubing & Sleeves ES-CAP-NO.1-C1-0-50MM | Sager |
Where can I find additional details, specifications and documents for a 3371890007?
Additional datasheets, footprints and schematics for 3371890007 are listed on our Part Details page. You can also find images and similar parts to 3371890007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3371890007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3371890007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3371890007 fall under?
The 3371890007 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 3371890007 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3371890007 you can contact the distributor directly for product support, shipping queries etc.
Is the 3371890007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3371890007 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3371890007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3371890007 often in real-time on the comparison pages.
What if I can't find stock of 3371890007?
You can fill out our help required form which you can use to request a quote for 3371890007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.