Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
130599P003,
6-1190948-1 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
5,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
5,480
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
5,480
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
4,252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
1,276
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Sager
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fluid Type | Windshield Washer Fluid, Water, Transmission Fluid, Brake Fluid, Engine Cleaner, Lubricating Oil, Engine Coolant, Diesel Fuel, Gasoline |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Cut Length | 75mm, 2.953in |
Recovered Wall Thickness (Tolerance) | .095in, 2.41mm |
Expanded Inside Diameter (Min) | .696in, 17.78mm, .7in |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Flammability | Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Operating Temperature Range | -40 – 130°C |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Heat Shrink Tubing and Sleeves HS-TUBE .70 BK | Rapid Electronics |
6-1190948-1,130599P003 | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves HS-TUBE .70 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 130599P003?
Additional datasheets, footprints and schematics for 130599P003 are listed on our Part Details page. You can also find images and similar parts to 130599P003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130599P003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130599P003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130599P003 fall under?
The 130599P003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 130599P003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130599P003 you can contact the distributor directly for product support, shipping queries etc.
Is the 130599P003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130599P003 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 130599P003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130599P003 often in real-time on the comparison pages.
What if I can't find stock of 130599P003?
You can fill out our help required form which you can use to request a quote for 130599P003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.