Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
799617P008,
2-1196182-2 |
Fluid Type | Water |
---|---|
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .1in, 2.54mm |
Cut Length | 2.56in, 65mm |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | FL2500 |
Wall Type | Dual |
Resistant To | Abrasion |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 110°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves FL2500-NO.4-J2-0-65MM | Sager |
Where can I find additional details, specifications and documents for a 799617P008?
Additional datasheets, footprints and schematics for 799617P008 are listed on our Part Details page. You can also find images and similar parts to 799617P008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 799617P008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 799617P008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 799617P008 fall under?
The 799617P008 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 799617P008 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 799617P008 you can contact the distributor directly for product support, shipping queries etc.
Is the 799617P008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 799617P008 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Power and Signal Group have stock available or on a lead time for 799617P008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 799617P008 often in real-time on the comparison pages.
What if I can't find stock of 799617P008?
You can fill out our help required form which you can use to request a quote for 799617P008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.