Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY7414-000 |
No distributors results available
Fluid Type | Water, Hydraulic Fluid, Brake Fluid, Aviation Fuel, Lubricating Oil, Diesel Fuel, ASTM Fuel C, ASTM #3 Oil |
---|---|
Material | Crosslinked Polyolefin, Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Color | Black |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | .455in, .456in, 11.6mm |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Recovered Wall Thickness (Tolerance) | .09in, 1.52mm |
Recovered Inside Diameter (Max) | .098in, 2.5mm |
Cut Length | 20mm, .787in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | SCT |
Resistant To | Mechanical Damage, Strain, Abrasion, Vibration, Fluids |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 150°C |
Shrink Temperature (Min) | 125°C |
Where can I find additional details, specifications and documents for a CY7414-000?
Additional datasheets, footprints and schematics for CY7414-000 are listed on our Part Details page. You can also find images and similar parts to CY7414-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7414-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7414-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7414-000 fall under?
The CY7414-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CY7414-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7414-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY7414-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7414-000 have stock available?
There is no stock from authorised distributors for CY7414-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7414-000 often in real-time on the comparison pages.
What if I can't find stock of CY7414-000?
You can fill out our help required form which you can use to request a quote for CY7414-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.