Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505874K040,
4-1193907-0 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Cut Length | 31.75mm, 1.25in |
Expanded Inside Diameter (Min) | 6.81mm, .27in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Flammability | Highly Flame-Retardant |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Operating Temperature Range | -55 – 135°C |
SHRNK TUB VW-1 BLK .25X1.25IN | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Piece | Avnet America |
Where can I find additional details, specifications and documents for a 505874K040?
Additional datasheets, footprints and schematics for 505874K040 are listed on our Part Details page. You can also find images and similar parts to 505874K040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505874K040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505874K040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505874K040 fall under?
The 505874K040 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505874K040 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505874K040 you can contact the distributor directly for product support, shipping queries etc.
Is the 505874K040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505874K040 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Farnell have stock available or on a lead time for 505874K040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505874K040 often in real-time on the comparison pages.
What if I can't find stock of 505874K040?
You can fill out our help required form which you can use to request a quote for 505874K040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.