Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
130599P011,
6-1190948-8 |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
105,000
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
105,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
8,028
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
2,408
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Fluid Type | Brake Fluid, Engine Cleaner, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil, Gasoline |
Color | Black |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Cut Length | 50mm, 1.969in |
Recovered Wall Thickness (Nominal) | .095in, 2.41mm |
Expanded Inside Diameter (Min) | .7in, 17.78mm |
Recovered Wall Thickness (Tolerance) | 2.41mm, .095in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Heat Shrink Tubing And Sleeves Hs-Tube .7 Bk |Raychem Te Connectivity 130599P011 | Newark Electronics |
6-1190948-8,130599P011 | Heilind Electronics |
Heat Shrink Tubing & Sleeves HS-TUBE .7 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 130599P011?
Additional datasheets, footprints and schematics for 130599P011 are listed on our Part Details page. You can also find images and similar parts to 130599P011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130599P011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130599P011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130599P011 fall under?
The 130599P011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 130599P011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130599P011 you can contact the distributor directly for product support, shipping queries etc.
Is the 130599P011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130599P011 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 130599P011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130599P011 often in real-time on the comparison pages.
What if I can't find stock of 130599P011?
You can fill out our help required form which you can use to request a quote for 130599P011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.