Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725K026,
4-1190481-2 |
Fluid Type | Engine Cleaner, Transmission Fluid, Brake Fluid, Gasoline, Lubricating Oil, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Color | Black |
Flexibility | Semi-Rigid |
Size Range | 0 – .787in, 0 – 20mm |
Recovered Wall Thickness (Tolerance) | 1.52mm, .06in |
Cut Length | 20mm, .787in |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0- 20MM | Sager |
Where can I find additional details, specifications and documents for a 063725K026?
Additional datasheets, footprints and schematics for 063725K026 are listed on our Part Details page. You can also find images and similar parts to 063725K026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725K026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725K026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725K026 fall under?
The 063725K026 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725K026 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725K026 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725K026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725K026 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 063725K026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725K026 often in real-time on the comparison pages.
What if I can't find stock of 063725K026?
You can fill out our help required form which you can use to request a quote for 063725K026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.