Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5201946022,
1194087-8 |
Prices starting from US$0.0266
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Fluid Type | Water, Chemicals/Solvents, Brake Fluid |
Shrink Ratio | 2.5:1 |
Material | Crosslinked Polyolefin |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Inside Diameter (Max) | 3.8mm, .149in |
Recovered Wall Thickness (Nominal) | .79mm, .031in |
Cut Length | 25.4mm, 1in |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Resistant To | Mechanical Damage, Abrasion, Fluids, Strain |
Shrink Temperature (Min) | 110°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCRT-3-NO.3-0-1IN | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Piece | Avnet America |
RT-3-NO.3-0-1IN | TE Connectivity 5201946022 | RS Americas |
Heat Shrink Tubing & Sleeves RT-3-NO.3-0-1IN | Sager |
Where can I find additional details, specifications and documents for a 5201946022?
Additional datasheets, footprints and schematics for 5201946022 are listed on our Part Details page. You can also find images and similar parts to 5201946022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5201946022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5201946022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5201946022 fall under?
The 5201946022 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5201946022 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5201946022 you can contact the distributor directly for product support, shipping queries etc.
Is the 5201946022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5201946022 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 5201946022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5201946022 often in real-time on the comparison pages.
What if I can't find stock of 5201946022?
You can fill out our help required form which you can use to request a quote for 5201946022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.