Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS7063-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Material Systems Code | 10 |
---|---|
Fluid Type | Chemicals/Solvents, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Expanded Inside Diameter (Min) | .195in, 5.18mm |
Cut Length | 50.8mm, 2in |
Recovered Inside Diameter (Max) | .093in, 2.36mm |
Recovered Wall Thickness (Nominal) | .02in, .51mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Resistant To | Wrinkling, Fluids, Strain |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Where can I find additional details, specifications and documents for a CS7063-000?
Additional datasheets, footprints and schematics for CS7063-000 are listed on our Part Details page. You can also find images and similar parts to CS7063-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS7063-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS7063-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS7063-000 fall under?
The CS7063-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CS7063-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS7063-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS7063-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS7063-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CS7063-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS7063-000 often in real-time on the comparison pages.
What if I can't find stock of CS7063-000?
You can fill out our help required form which you can use to request a quote for CS7063-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.