Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5260010007,
3-1194133-8 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.37
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
9,926
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
2,132
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
672
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
532
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
532
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
202
in stock
|
Buy Now | |
Boersig
from US$0.29
|
115
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pliancy | Semi-Rigid |
---|---|
Shrink Ratio | 2:1 |
Material | Crosslinked Polyolefin |
Color | White |
Recovered Inside Diameter (Max) | .0314in, .8mm |
Length | 19.1mm, .752in |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Wall Thickness | Thin |
Recovered Wall Thickness (Nominal) | .02in, .51mm |
Cable Diameter Range | 1.6mm |
UL Rating | Recognized |
CSA Certified | No |
Government Qualified | No |
Emission Free | No |
Wall Type | Single |
Operating Temperature Range | -55 – 110°C |
Resistant To | Strain, Abrasion, Vibration |
Flammability | Flame-Retardant |
Resistance Properties | Splash Protection |
Fluid Resistance | Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents |
TC-CAPS-4001-9 | TE Connectivity 5260010007 | RS Americas |
Heat Shrink Cable Boots&End Caps TC-CAPS-4001-9 | Rapid Electronics |
5260010007 3-1194133-8 | Heilind Electronics |
Heat Shrink Cable Boots & End Caps Tc-Caps-4001-9 |Raychem Te Connectivity 5260010007 | Newark Electronics |
Cable Accessories Cable Marker | Avnet America |
Heat Shrink Cable Boots & End Caps TC-CAPS-4001-9 | Sager |
Where can I find additional details, specifications and documents for a 5260010007?
Additional datasheets, footprints and schematics for 5260010007 are listed on our Part Details page. You can also find images and similar parts to 5260010007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5260010007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5260010007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5260010007 fall under?
The 5260010007 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 5260010007 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5260010007 you can contact the distributor directly for product support, shipping queries etc.
Is the 5260010007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5260010007 have stock available?
Authorised distributors including RS Americas, TTI Europe, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 5260010007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5260010007 often in real-time on the comparison pages.
What if I can't find stock of 5260010007?
You can fill out our help required form which you can use to request a quote for 5260010007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.