Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2056350005,
3-1191490-3 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Color | Black |
Modification | B8 |
Recovered Inside Diameter (Max) | 2.41mm, .095in, .094in, 2.4mm |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Length | 40mm, 1.575in |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Cable Diameter Range | 10.9mm |
Wall Thickness | Thin |
Marked | No.3 |
UL Rating | Recognized |
CSA Certified | No |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Power Steering Fluid, Diesel Fuel, Brake Fluid, Water, Engine Coolant, Automatic Transmission Fluid, Engine Cleaner, Lubricating Oil |
Resistance Properties | Limited Immersion Protection, Moisture/Spray Protection, Splash Protection |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 105°C |
Heat Shrink Cable Boots & End Caps ES-CAP-NO.3-B8-0-40MM | Sager |
Where can I find additional details, specifications and documents for a 2056350005?
Additional datasheets, footprints and schematics for 2056350005 are listed on our Part Details page. You can also find images and similar parts to 2056350005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2056350005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2056350005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2056350005 fall under?
The 2056350005 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 2056350005 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2056350005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2056350005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2056350005 have stock available?
Authorised distributors including RS, Avnet America, Sager and Farnell have stock available or on a lead time for 2056350005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2056350005 often in real-time on the comparison pages.
What if I can't find stock of 2056350005?
You can fill out our help required form which you can use to request a quote for 2056350005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.