Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A24264-000 |
Material Systems Code | 10 |
---|---|
Color | Black |
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Cut Length | 40mm, 1.575in |
Recovered Inside Diameter (Max) | 2.36mm, .093in |
Expanded Inside Diameter (Min) | .195in, 5.18mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Strain, Fluids, Wrinkling |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Operating Temperature Range | -55 – 135°C |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves VERSAFIT-3/16-0-40MM | Sager |
Where can I find additional details, specifications and documents for a A24264-000?
Additional datasheets, footprints and schematics for A24264-000 are listed on our Part Details page. You can also find images and similar parts to A24264-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A24264-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A24264-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A24264-000 fall under?
The A24264-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A24264-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A24264-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A24264-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A24264-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A24264-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A24264-000 often in real-time on the comparison pages.
What if I can't find stock of A24264-000?
You can fill out our help required form which you can use to request a quote for A24264-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.