Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1200741-1,
C66834-000 |
No distributors results available
Fluid Type | Unleaded Gasoline |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Flexible |
Expanded Inside Diameter (Min) | .748in, 19mm |
Recovered Wall Thickness (Nominal) | 1mm, .0391in |
Recovered Inside Diameter (Max) | 7.4mm, .29in |
Cut Length | 3.031in, 77mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | AP-2000 |
Resistant To | Fluids, Impact, Mechanical Damage |
Recovery Temperature | 115°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 80°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Immersion Protection |
Where can I find additional details, specifications and documents for a C66834-000?
Additional datasheets, footprints and schematics for C66834-000 are listed on our Part Details page. You can also find images and similar parts to C66834-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C66834-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C66834-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C66834-000 fall under?
The C66834-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C66834-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C66834-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C66834-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C66834-000 have stock available?
There is no stock from authorised distributors for C66834-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C66834-000 often in real-time on the comparison pages.
What if I can't find stock of C66834-000?
You can fill out our help required form which you can use to request a quote for C66834-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.