Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C22995-000,
9-1199704-5 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Clear |
Fluid Type | Water |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 2.41mm, .095in |
Cut Length | .984in, 25mm |
Expanded Inside Diameter (Min) | .427in, 10.85mm |
Recovered Wall Thickness (Tolerance) | .075in, 1.91mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES1000 |
Wall Type | Dual |
Operating Temperature Range | -40 – 130°C |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a C22995-000?
Additional datasheets, footprints and schematics for C22995-000 are listed on our Part Details page. You can also find images and similar parts to C22995-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C22995-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C22995-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C22995-000 fall under?
The C22995-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C22995-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C22995-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C22995-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C22995-000 have stock available?
There is no stock from authorised distributors for C22995-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C22995-000 often in real-time on the comparison pages.
What if I can't find stock of C22995-000?
You can fill out our help required form which you can use to request a quote for C22995-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.