Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5058726037,
6-1193906-3 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | .093in, 2.36mm |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Cut Length | 1in, 25.4mm |
Expanded Inside Diameter (Min) | .195in, 5.18mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Wrinkling, Fluids, Strain |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 5058726037?
Additional datasheets, footprints and schematics for 5058726037 are listed on our Part Details page. You can also find images and similar parts to 5058726037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5058726037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5058726037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5058726037 fall under?
The 5058726037 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5058726037 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5058726037 you can contact the distributor directly for product support, shipping queries etc.
Is the 5058726037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5058726037 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5058726037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5058726037 often in real-time on the comparison pages.
What if I can't find stock of 5058726037?
You can fill out our help required form which you can use to request a quote for 5058726037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.