Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
130599P007,
6-1190948-5 |
Fluid Type | Windshield Washer Fluid, Water, Gasoline, Brake Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Engine Cleaner |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .095in, 2.41mm |
Cut Length | 2.362in, 60mm |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Recovery Temperature | 135°C |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Es2000-No.4-B7-0-60Mm |Raychem Te Connectivity 130599P007 | Newark Electronics |
Heat Shrink Tubing & Sleeves ES2000-NO.4-B7-0- 60MM | Sager |
Where can I find additional details, specifications and documents for a 130599P007?
Additional datasheets, footprints and schematics for 130599P007 are listed on our Part Details page. You can also find images and similar parts to 130599P007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130599P007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130599P007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130599P007 fall under?
The 130599P007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 130599P007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130599P007 you can contact the distributor directly for product support, shipping queries etc.
Is the 130599P007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130599P007 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 130599P007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130599P007 often in real-time on the comparison pages.
What if I can't find stock of 130599P007?
You can fill out our help required form which you can use to request a quote for 130599P007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.