Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH2300-000 |
Flexibility | Semi-Flexible |
---|---|
Shrink Ratio | 4:1 |
Color | Black |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | 2.54mm, .1in |
Recovered Wall Thickness (Tolerance) | .5mm, .02in |
Recovered Inside Diameter (Max) | .315in, 8mm |
Expanded Inside Diameter (Min) | 32mm, 1.26in |
Cut Length | 1220mm, 48in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Applicable Region | Global |
Product Family | DWFR |
Wall Type | Dual |
Flammability | Highly Flame-Retardant |
Resistant To | Mechanical Damage, Fluids, Strain |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 60°C |
Recovery Temperature | 110°C |
Where can I find additional details, specifications and documents for a EH2300-000?
Additional datasheets, footprints and schematics for EH2300-000 are listed on our Part Details page. You can also find images and similar parts to EH2300-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH2300-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH2300-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH2300-000 fall under?
The EH2300-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EH2300-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH2300-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH2300-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH2300-000 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for EH2300-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH2300-000 often in real-time on the comparison pages.
What if I can't find stock of EH2300-000?
You can fill out our help required form which you can use to request a quote for EH2300-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.