Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
758014P005,
6-1195906-0 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Tolerance) | 1.65mm, .065in |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Cut Length | 76.2mm, 3in |
Recovered Inside Diameter (Max) | .12in, 3.05mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | DWP-125 |
Wall Type | Dual |
Operating Temperature Range | -40 – 110°C |
Resistant To | Fluids |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Recovery Temperature | 125°C |
Heat Shrink Tubing & Sleeves DWP-125-3/8-0-3IN | Sager |
Where can I find additional details, specifications and documents for a 758014P005?
Additional datasheets, footprints and schematics for 758014P005 are listed on our Part Details page. You can also find images and similar parts to 758014P005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 758014P005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 758014P005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 758014P005 fall under?
The 758014P005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 758014P005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 758014P005 you can contact the distributor directly for product support, shipping queries etc.
Is the 758014P005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 758014P005 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 758014P005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 758014P005 often in real-time on the comparison pages.
What if I can't find stock of 758014P005?
You can fill out our help required form which you can use to request a quote for 758014P005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.