Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P012,
5-1190481-2 |
Fluid Type | Windshield Washer Fluid, Gasoline, Engine Cleaner, Water, Engine Coolant, Diesel Fuel, Brake Fluid, Transmission Fluid, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Cut Length | 65mm, 2.559in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Size Range | 0 – 2.55in, 0 – 65mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 130°C |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
Es2000-No.2-B9-0-65Mm |Raychem Te Connectivity 063725P012 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Crosslinked Polyolefin Black Piece | Avnet America |
ES2000-NO.2-B9-0-65MM | TE Connectivity 063725P012 | RS Americas |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-65MM | Sager |
Where can I find additional details, specifications and documents for a 063725P012?
Additional datasheets, footprints and schematics for 063725P012 are listed on our Part Details page. You can also find images and similar parts to 063725P012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P012 fall under?
The 063725P012 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P012 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P012 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P012 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 063725P012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P012 often in real-time on the comparison pages.
What if I can't find stock of 063725P012?
You can fill out our help required form which you can use to request a quote for 063725P012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.