Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
121397P023,
4-1190883-2 |
Prices starting from US$0.11
Fluid Type | Windshield Washer Fluid, Water, Brake Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Gasoline, Engine Cleaner |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Cut Length | 1.063in, 27mm |
Recovered Wall Thickness (Tolerance) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | .095in, 2.41mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Mechanical Damage, Fluids, Abrasion |
Fluid Resistance | Splash Protection, Moisture/Spray Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
121397P023 4-1190883-2 ES2000-NO.3-B8-0-27MM | Heilind Electronics |
Heat Shrink Tubing And Sleeves Hs-Tube .427 Bk |Raychem Te Connectivity 121397P023 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves ES2000-NO.3-B8-0-27MM | Sager |
Where can I find additional details, specifications and documents for a 121397P023?
Additional datasheets, footprints and schematics for 121397P023 are listed on our Part Details page. You can also find images and similar parts to 121397P023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121397P023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121397P023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121397P023 fall under?
The 121397P023 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 121397P023 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121397P023 you can contact the distributor directly for product support, shipping queries etc.
Is the 121397P023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121397P023 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 121397P023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121397P023 often in real-time on the comparison pages.
What if I can't find stock of 121397P023?
You can fill out our help required form which you can use to request a quote for 121397P023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.