Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CN5516-000 |
Flexibility | Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Cut Length | 1.969in, 50mm |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Inside Diameter (Max) | .25in, 6.35mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CN5516-000?
Additional datasheets, footprints and schematics for CN5516-000 are listed on our Part Details page. You can also find images and similar parts to CN5516-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN5516-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN5516-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN5516-000 fall under?
The CN5516-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CN5516-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN5516-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN5516-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN5516-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for CN5516-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN5516-000 often in real-time on the comparison pages.
What if I can't find stock of CN5516-000?
You can fill out our help required form which you can use to request a quote for CN5516-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.