Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5510320002,
3-1194355-8 |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
114,942
in stock
|
Buy Now | |
TTI Europe
from US$0.0460
|
37,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
22,988
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
4,297
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
826
in stock
|
Buy Now | |
Boersig
from US$0.07
|
792
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Material | Crosslinked Polyolefin |
Lining Type | Encapsulant |
Pliancy | Semi-Rigid |
Color | Black |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Recovered Wall Thickness (Nominal) | 1.22mm, .048in |
Recovered Inside Diameter (Max) | .023in, .58mm |
Wall Thickness | Thin |
Cable Diameter Range | 3.2mm |
Length | .866in, 22mm |
UL Rating | Recognized |
CSA Certified | No |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Flammability | Non-Flame-Retardant |
Resistance Properties | Splash Protection |
Fluid Resistance | Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water, Brake Fluid |
Resistant To | Fluids, Abrasion, Vibration, Strain |
Operating Temperature Range | -55 – 110°C |
5510320002 3-1194355-8 | Heilind Electronics |
Heat Shrink End Cap, Black, 1/8" ID, 1" Length (PD-CAP-1/8-0) | TE Connectivity 5510320002 | RS Americas |
Heat Shrink Cable Boots&End Caps PD-CAP-1/8-0 | Rapid Electronics |
Heat Shrink Cable Boots & End Caps Pd-Cap-1/8-0 |Raychem Te Connectivity 5510320002 | Newark Electronics |
Heat Shrink Cap ST Polyolefin Black Thin Piece | Future Electronics |
Cable Accessories Heat Shrinkable Cap Polyolefin Black Piece | Avnet America |
Heat Shrink Cable Boots & End Caps PD-CAP-1/8-0 | Sager |
Where can I find additional details, specifications and documents for a 5510320002?
Additional datasheets, footprints and schematics for 5510320002 are listed on our Part Details page. You can also find images and similar parts to 5510320002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5510320002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5510320002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5510320002 fall under?
The 5510320002 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 5510320002 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5510320002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5510320002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5510320002 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, RS Americas and Rapid Electronics have stock available or on a lead time for 5510320002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5510320002 often in real-time on the comparison pages.
What if I can't find stock of 5510320002?
You can fill out our help required form which you can use to request a quote for 5510320002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.