Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D04950-000,
3-1200816-9 |
Fluid Type | Windshield Washer Fluid, Water, Gasoline, Brake Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Engine Cleaner |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Cut Length | 38mm, 1.496in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Fluid Resistance | Limited Immersion Protection, Moisture/Spray Protection, Splash Protection |
Shrink Temperature (Min) | 110°C |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Operating Temperature Range | -40 – 130°C |
Heat Shrink Tubing & Sleeves ES2000-NO.1-C1-0-38MM | Sager |
Where can I find additional details, specifications and documents for a D04950-000?
Additional datasheets, footprints and schematics for D04950-000 are listed on our Part Details page. You can also find images and similar parts to D04950-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D04950-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D04950-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D04950-000 fall under?
The D04950-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D04950-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D04950-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D04950-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D04950-000 have stock available?
Authorised distributors including Sager, Avnet America and Farnell have stock available or on a lead time for D04950-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D04950-000 often in real-time on the comparison pages.
What if I can't find stock of D04950-000?
You can fill out our help required form which you can use to request a quote for D04950-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.