Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
035377P002,
4-1190273-6 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Water |
Flexibility | Semi-Rigid |
Color | Clear |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Cut Length | 65mm, 2.56in |
Recovered Wall Thickness (Tolerance) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | .095in, 2.41mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES1000 |
Shrink Temperature (Min) | 110°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection, Moisture/Spray Protection, Limited Immersion Protection |
Resistant To | Mechanical Damage, Strain, Fluids, Abrasion |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 130°C |
Es1000-No.3-B8-X-65Mm |Raychem Te Connectivity 035377P002 | Newark Electronics |
Heat Shrink Tubing & Sleeves ES1000-NO.3-B8-X-65MM | Sager |
Where can I find additional details, specifications and documents for a 035377P002?
Additional datasheets, footprints and schematics for 035377P002 are listed on our Part Details page. You can also find images and similar parts to 035377P002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 035377P002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 035377P002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 035377P002 fall under?
The 035377P002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 035377P002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 035377P002 you can contact the distributor directly for product support, shipping queries etc.
Is the 035377P002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 035377P002 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 035377P002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 035377P002 often in real-time on the comparison pages.
What if I can't find stock of 035377P002?
You can fill out our help required form which you can use to request a quote for 035377P002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.