CN2233-000 Heat Shrink Tubing by TE Connectivity

BSTS-07-0-1.75IN/NM/FR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Water
Flexibility Semi-Rigid
Shrink Ratio 3:1
Color Black
Material Irradiated Modified Polyolefin
Recovered Inside Diameter (Max) 5.59mm, .22in
Recovered Wall Thickness (Tolerance) .095in, 2.41mm
Expanded Inside Diameter (Min) 19.05mm, .75in
Cut Length 1.75in
Voltage (Max) .6kV
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Single
Product Family BSTS-FR
Resistant To Abrasion, Fluids, Mechanical Damage, Strain
Recovery Temperature 121°C
Operating Temperature Range -55 – 110°C
Flammability Flame-Retardant
Fluid Resistance Splash Protection
Shrink Temperature (Min) 90°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a CN2233-000?

Additional datasheets, footprints and schematics for CN2233-000 are listed on our Part Details page. You can also find images and similar parts to CN2233-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CN2233-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN2233-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CN2233-000 fall under?

The CN2233-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CN2233-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CN2233-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CN2233-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CN2233-000 have stock available?

There is no stock from authorised distributors for CN2233-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CN2233-000 often in real-time on the comparison pages.

What if I can't find stock of CN2233-000?

You can fill out our help required form which you can use to request a quote for CN2233-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay