Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P078,
1190482-7 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
233,553
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
54,496
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Fluid Type | Engine Cleaner, Brake Fluid, Gasoline, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Cut Length | 38mm, 1.496in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Size Range | 0 – 1.49in, 0 – 38mm |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Operating Temperature Range | -40 – 130°C |
Resistant To | Strain, Abrasion, Mechanical Damage, Fluids |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
063725P078 1190482-7 ES2000-NO.2-B9-0-38MM | Heilind Electronics |
Heat Shrink Tubing and Sleeves HS-TUBE .239 BK | Rapid Electronics |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-38MM | Sager |
Where can I find additional details, specifications and documents for a 063725P078?
Additional datasheets, footprints and schematics for 063725P078 are listed on our Part Details page. You can also find images and similar parts to 063725P078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P078 fall under?
The 063725P078 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P078 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P078 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P078 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for 063725P078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P078 often in real-time on the comparison pages.
What if I can't find stock of 063725P078?
You can fill out our help required form which you can use to request a quote for 063725P078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.