Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5510060002,
7-1194354-6 |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.59 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.42 |
13,871
|
Buy Now | |
Distrelec | US$0.42 |
13,871
|
Buy Now | |
RS Americas | US$0.35 |
2,961
|
Buy Now | |
Newark Electronics | US$0.58 |
-
|
Buy Now | |
Future Electronics | US$0.35 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
Avnet Asia | US$0.29 |
-
|
Buy Now | |
TTI Europe | US$0.24 |
-
|
Buy Now | |
Sager | US$0.23 |
-
|
Buy Now |
Material | Crosslinked Polyolefin |
---|---|
Color | Black |
Pliancy | Semi-Rigid |
Lining Type | Encapsulant |
Shrink Ratio | 3:1 |
Cable Diameter Range | 12.7mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | 2.54mm, .1in |
Length | 38.1mm, 1.5in |
Wall Thickness | Thin |
Recovered Inside Diameter (Max) | 2.29mm, .0901in |
UL Rating | Recognized |
CSA Certified | No |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Resistant To | Vibration, Strain, Abrasion, Fluids |
Fluid Resistance | Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Water |
Operating Temperature Range | -55 – 110°C |
Resistance Properties | Splash Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Cable Boots&End Caps PD-CAP-1/2-0 | Rapid Electronics |
PD-CAP-1/2-0 | TE Connectivity 5510060002 | RS Americas |
Heat Shrink Cable Boots & End Caps Pd-Cap-1/2-0 |Raychem Te Connectivity 5510060002 | Newark Electronics |
PD-Cap 1/2-0 Heat Shrink End Cap | Future Electronics |
Cable Accessories Heat Shrinkable Cap Polyolefin Black Piece | Avnet America |
Heat Shrink Cable Boots & End Caps PD-CAP-1/2-0 | Sager |
Where can I find additional details, specifications and documents for a 5510060002?
Additional datasheets, footprints and schematics for 5510060002 are listed on our Part Details page. You can also find images and similar parts to 5510060002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5510060002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5510060002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5510060002 fall under?
The 5510060002 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 5510060002 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5510060002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5510060002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5510060002 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 5510060002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5510060002 often in real-time on the comparison pages.
What if I can't find stock of 5510060002?
You can fill out our help required form which you can use to request a quote for 5510060002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.