Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CF4690-000 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Cut Length | 1.496in, 38.1mm, 1.5in |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Fluids, Strain, Mechanical Damage, Abrasion |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Rnf-100-1/2-Bk-1.5In/Te Connectivity/Raychem |Raychem Te Connectivity CF4690-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CF4690-000?
Additional datasheets, footprints and schematics for CF4690-000 are listed on our Part Details page. You can also find images and similar parts to CF4690-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF4690-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF4690-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF4690-000 fall under?
The CF4690-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF4690-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF4690-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF4690-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF4690-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for CF4690-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF4690-000 often in real-time on the comparison pages.
What if I can't find stock of CF4690-000?
You can fill out our help required form which you can use to request a quote for CF4690-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.