Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C27598-000,
7-1201782-3 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Fluid Type | Water |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Cut Length | 1.182in, 30mm |
Recovered Wall Thickness (Tolerance) | .1in, 2.54mm |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | FL2500 |
Resistant To | Abrasion |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
Heat Shrink Tubing and Sleeves FL2500-NO.4-J2-0- | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing & Sleeves FL2500-NO.4-J2-0- 30MM | Sager |
Where can I find additional details, specifications and documents for a C27598-000?
Additional datasheets, footprints and schematics for C27598-000 are listed on our Part Details page. You can also find images and similar parts to C27598-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C27598-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C27598-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C27598-000 fall under?
The C27598-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C27598-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C27598-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C27598-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C27598-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for C27598-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C27598-000 often in real-time on the comparison pages.
What if I can't find stock of C27598-000?
You can fill out our help required form which you can use to request a quote for C27598-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.