Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3371890003,
7-1192545-9 |
Prices starting from US$0.10
Adhesive Pre-Coat | Yes |
---|---|
Color | Black |
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Modification | C1 |
Length | 1.378in, 35mm |
Recovered Inside Diameter (Max) | 1.3mm, .051in, 1.3 – .051mm |
Wall Thickness | Thin |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Cable Diameter Range | 5.7mm |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Marked | No.1 |
CSA Certified | No |
UL Rating | Recognized |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Diesel Fuel, Brake Fluid, Engine Cleaner, Water, Engine Coolant, Lubricating Oil, Automatic Transmission Fluid, Power Steering Fluid |
Resistance Properties | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 105°C |
Cable Accessories Heat Shrinkable Cap Cross-Linked Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps ES-CAP-NO.1-C1-0-35MM | Sager |
Where can I find additional details, specifications and documents for a 3371890003?
Additional datasheets, footprints and schematics for 3371890003 are listed on our Part Details page. You can also find images and similar parts to 3371890003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3371890003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3371890003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3371890003 fall under?
The 3371890003 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 3371890003 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3371890003 you can contact the distributor directly for product support, shipping queries etc.
Is the 3371890003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3371890003 have stock available?
Authorised distributors including RS, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 3371890003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3371890003 often in real-time on the comparison pages.
What if I can't find stock of 3371890003?
You can fill out our help required form which you can use to request a quote for 3371890003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.