Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1335390003,
8-1190969-8 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Color | Clear |
Modification | B8 |
Length | 40mm, 1.575in |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Recovered Inside Diameter (Max) | .095in, 2.41mm |
Wall Thickness | Thin |
Cable Diameter Range | 10.9mm |
Marked | No.3 |
CSA Certified | No |
Government Qualified | No |
UL Rating | Recognized |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Brake Fluid, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Automatic Transmission Fluid, Lubricating Oil, Water, Engine Coolant |
Flammability | Flame-Retardant |
Resistance Properties | Limited Immersion Protection, Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 105°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Cable Accessories Heat Shrinkable Cap Cross-Linked Polyolefin Clear Piece | Avnet America |
Heat Shrink Tubing & Sleeves ES-CAP-NO.3-B8-X-40MM | Sager |
Where can I find additional details, specifications and documents for a 1335390003?
Additional datasheets, footprints and schematics for 1335390003 are listed on our Part Details page. You can also find images and similar parts to 1335390003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1335390003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1335390003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1335390003 fall under?
The 1335390003 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 1335390003 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1335390003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1335390003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1335390003 have stock available?
Authorised distributors including RS, Avnet America and Sager have stock available or on a lead time for 1335390003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1335390003 often in real-time on the comparison pages.
What if I can't find stock of 1335390003?
You can fill out our help required form which you can use to request a quote for 1335390003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.