Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1922530007,
4-1191394-1 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Color | Clear |
Modification | B9 |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Length | 1.97in, 50mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Cable Diameter Range | 7.4mm |
Wall Thickness | Thin |
Recovered Wall Thickness (Nominal) | .059in, 1.5mm |
Marked | No.2 |
Government Qualified | No |
UL Rating | Recognized |
CSA Certified | No |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Brake Fluid, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Automatic Transmission Fluid, Lubricating Oil, Water, Engine Coolant |
Flammability | Flame-Retardant |
Resistance Properties | Limited Immersion Protection, Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 105°C |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
ES-CAP-NO.2-B9-X-50MM | TE Connectivity 1922530007 | RS Americas |
Heat Shrink Tubing & Sleeves ES-CAP-NO.2-B9-X-50MM | Sager |
Where can I find additional details, specifications and documents for a 1922530007?
Additional datasheets, footprints and schematics for 1922530007 are listed on our Part Details page. You can also find images and similar parts to 1922530007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1922530007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1922530007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1922530007 fall under?
The 1922530007 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 1922530007 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1922530007 you can contact the distributor directly for product support, shipping queries etc.
Is the 1922530007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1922530007 have stock available?
Authorised distributors including Farnell Contract, Avnet America, RS Americas and Sager have stock available or on a lead time for 1922530007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1922530007 often in real-time on the comparison pages.
What if I can't find stock of 1922530007?
You can fill out our help required form which you can use to request a quote for 1922530007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.