Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7580146023,
5-1195906-5 |
Fluid Type | Water, Lubricating Oil, Hydraulic Fluid |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | 1.65mm, .065in |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Cut Length | 38mm, 1.496in |
Recovered Inside Diameter (Max) | .12in, 3.05mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | DWP-125 |
Wall Type | Dual |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 125°C |
Resistant To | Fluids |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
DWP-125-3/8-0-1.5IN | TE Connectivity 7580146023 | RS Americas |
Heat Shrink Tubing & Sleeves DWP-125-3/8-0-1.5IN | Sager |
Where can I find additional details, specifications and documents for a 7580146023?
Additional datasheets, footprints and schematics for 7580146023 are listed on our Part Details page. You can also find images and similar parts to 7580146023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7580146023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7580146023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7580146023 fall under?
The 7580146023 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7580146023 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7580146023 you can contact the distributor directly for product support, shipping queries etc.
Is the 7580146023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7580146023 have stock available?
Authorised distributors including Powell Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 7580146023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7580146023 often in real-time on the comparison pages.
What if I can't find stock of 7580146023?
You can fill out our help required form which you can use to request a quote for 7580146023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.