Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
550031P083,
5-1194333-3 |
No distributors results available
View Full Pricing & Stock ComparisonFluid Type | Water, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .014in, .36mm |
Recovered Inside Diameter (Max) | 4.95mm, .195in |
Recovered Wall Thickness (Nominal) | .055in, 1.39mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Cut Length | 40mm, 1.575in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Resistant To | Vibration, Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 135°C |
Fluid Resistance | Moisture/Splash Protection/Spray Protection, Splash Protection |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 125°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 550031P083?
Additional datasheets, footprints and schematics for 550031P083 are listed on our Part Details page. You can also find images and similar parts to 550031P083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550031P083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550031P083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550031P083 fall under?
The 550031P083 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 550031P083 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550031P083 you can contact the distributor directly for product support, shipping queries etc.
Is the 550031P083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 550031P083 have stock available?
There is no stock from authorised distributors for 550031P083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550031P083 often in real-time on the comparison pages.
What if I can't find stock of 550031P083?
You can fill out our help required form which you can use to request a quote for 550031P083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.