Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P021,
6-1190481-0 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
7,016
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
2,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Fluid Type | Transmission Fluid, Brake Fluid, Gasoline, Engine Cleaner, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Cut Length | 27mm, 1.063in |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Size Range | 0 – 1.06in, 0 – 27mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Flammability | Flame-Retardant |
Resistant To | Fluids, Strain, Mechanical Damage, Abrasion |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
063725P021 6-1190481-0 ES2000-NO.2-B9-0-27MM | Heilind Electronics |
Heat Shrink Tubing And Sleeves Hs-Tube .293 Bk |Raychem Te Connectivity 063725P021 | Newark Electronics |
ES2000-NO.2-B9-0-27MM | TE Connectivity 063725P021 | RS Americas |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-27MM | Sager |
Where can I find additional details, specifications and documents for a 063725P021?
Additional datasheets, footprints and schematics for 063725P021 are listed on our Part Details page. You can also find images and similar parts to 063725P021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P021 fall under?
The 063725P021 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P021 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P021 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P021 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 063725P021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P021 often in real-time on the comparison pages.
What if I can't find stock of 063725P021?
You can fill out our help required form which you can use to request a quote for 063725P021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.