Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH2292-000 |
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Semi-Flexible |
Shrink Ratio | 3:1 |
Color | Black |
Cut Length | 1220mm, 48in |
Recovered Inside Diameter (Max) | 6mm, .236in |
Recovered Wall Thickness (Tolerance) | .5mm, .02in |
Expanded Inside Diameter (Min) | .748in, 19mm |
Recovered Wall Thickness (Nominal) | 2.25mm, .088in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Applicable Region | Global |
Product Family | DWFR |
Wall Type | Dual |
Resistant To | Strain, Fluids, Mechanical Damage |
Recovery Temperature | 110°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 60°C |
Heat Shrink Tubing & Sleeves DWFR-19/6-0-STK | Sager |
Where can I find additional details, specifications and documents for a EH2292-000?
Additional datasheets, footprints and schematics for EH2292-000 are listed on our Part Details page. You can also find images and similar parts to EH2292-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH2292-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH2292-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH2292-000 fall under?
The EH2292-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EH2292-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH2292-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH2292-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH2292-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for EH2292-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH2292-000 often in real-time on the comparison pages.
What if I can't find stock of EH2292-000?
You can fill out our help required form which you can use to request a quote for EH2292-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.