Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
269647-000,
1-1191990-6 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Color | Black |
Modification | M8 |
Recovered Inside Diameter (Max) | 2.41mm, .095in |
Length | 1.77in, 45mm |
Recovered Wall Thickness (Nominal) | 2.16mm, .085in |
Cable Diameter Range | 10.9mm |
Wall Thickness | Heavy |
Expanded Inside Diameter (Min) | .427in, 10.85mm |
Marked | No.3 |
CSA Certified | No |
UL Rating | Recognized |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Resistance Properties | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Fluid Resistance | (ATF) Automatic Transmission Fluid, Engine Cleaner, Water, Engine Coolant, Brake Fluid, Diesel Fuel, Power Steering Fluid, Lubricating Oil |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 105°C |
Heat Shrink Cap 4:1 Crosslinked Polyolefin Black Piece | Avnet America |
Heat Shrink Cable Boots & End Caps ES-CAP-HW-NO.3-M8-0-45MM | Sager |
Where can I find additional details, specifications and documents for a 269647-000?
Additional datasheets, footprints and schematics for 269647-000 are listed on our Part Details page. You can also find images and similar parts to 269647-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 269647-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 269647-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 269647-000 fall under?
The 269647-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 269647-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 269647-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 269647-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 269647-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 269647-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 269647-000 often in real-time on the comparison pages.
What if I can't find stock of 269647-000?
You can fill out our help required form which you can use to request a quote for 269647-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.