Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P034,
7-1190481-1 |
Fluid Type | Brake Fluid, Gasoline, Engine Coolant, Lubricating Oil, Engine Cleaner, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel |
---|---|
Shrink Ratio | 4:1 |
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Cut Length | 35mm, 1.378in |
Size Range | 0 – 35mm, 0 – 1.37in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-35MM | Sager |
Where can I find additional details, specifications and documents for a 063725P034?
Additional datasheets, footprints and schematics for 063725P034 are listed on our Part Details page. You can also find images and similar parts to 063725P034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P034 fall under?
The 063725P034 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P034 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P034 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P034 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 063725P034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P034 often in real-time on the comparison pages.
What if I can't find stock of 063725P034?
You can fill out our help required form which you can use to request a quote for 063725P034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.