Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899833-8,
FL2500-NO.0-I7-0-40MM |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Fluid Type | Water |
Expanded Inside Diameter (Min) | .2in, 5.1mm |
Cut Length | 40mm, 1.575in |
Recovered Inside Diameter (Max) | 1.3mm, .051in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | FL2500 |
Wall Type | Dual |
Resistant To | Abrasion |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 135°C |
Heat Shrink Tubing & Sleeves FL2500-NO.0-I7-0- 40MM | Sager |
Where can I find additional details, specifications and documents for a CJ5292-000?
Additional datasheets, footprints and schematics for CJ5292-000 are listed on our Part Details page. You can also find images and similar parts to CJ5292-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ5292-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ5292-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ5292-000 fall under?
The CJ5292-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CJ5292-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ5292-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ5292-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ5292-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CJ5292-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ5292-000 often in real-time on the comparison pages.
What if I can't find stock of CJ5292-000?
You can fill out our help required form which you can use to request a quote for CJ5292-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.