Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MT-PBX72-0.040-0.020-0-2IN |
No distributors results available
Flexibility | Flex-Rigid |
---|---|
Fluid Type | Water, Medical Fluids |
Shrink Ratio | 2:1 |
Material | Medical Grade Crosslinked PEBA |
Color | Black |
Recovered Wall Thickness (Tolerance) | .001in, .0258mm |
Recovered Inside Diameter (Max) | .5mm, .02in |
Cut Length | 2in, 50.8mm |
Recovered Wall Thickness (Nominal) | .103mm, .004in |
Expanded Inside Diameter (Min) | .04in, 1.016mm |
Voltage (Max) | .3kV |
Product Source | US |
Packaging Method | Stick, Spool, Cut Piece |
Applicable Region | Global |
Product Family | PEBAX |
Wall Type | Single |
Shrink Temperature (Min) | 190°C |
Resistant To | High & Low Temperatures, Steam Sterilization, Fluids, Abrasion, Mechanical Damage, Radiation Sterilization |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -75 – 180°C |
Recovery Temperature | 190°C |
Where can I find additional details, specifications and documents for a CL8043-000?
Additional datasheets, footprints and schematics for CL8043-000 are listed on our Part Details page. You can also find images and similar parts to CL8043-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL8043-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL8043-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL8043-000 fall under?
The CL8043-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CL8043-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL8043-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL8043-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL8043-000 have stock available?
There is no stock from authorised distributors for CL8043-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL8043-000 often in real-time on the comparison pages.
What if I can't find stock of CL8043-000?
You can fill out our help required form which you can use to request a quote for CL8043-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.